Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Unknown |
IC Case Styles | SOIC |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
IC Case Styles:SOIC | element14 |
TEST CLIP, IC, SOIC, 8 PIN, GOLD | Farnell |
Clip, Test | RS |
Soic Narrow Test Clip | Newark Electronics |
Conn Test Clips SMT Term 8 Cont Gold, 923 Series | 3M 923655-08 | RS Americas |
Where can I find additional details, specifications and documents for a 923655-08?
Additional datasheets, footprints and schematics for 923655-08 are listed on our Part Details page. You can also find images and similar parts to 923655-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923655-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923655-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923655-08 fall under?
The 923655-08 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 923655-08 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923655-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 923655-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923655-08 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 923655-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923655-08 often in real-time on the comparison pages.
What if I can't find stock of 923655-08?
You can fill out our help required form which you can use to request a quote for 923655-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.