Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Unknown |
IC Case Styles | SOIC |
---|---|
No. of Contacts | 14Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
IC Lead Pitch | 1.27mm |
Lead Spacing | 2.54mm |
Pin Format | SOIC |
Row Pitch | 3.81mm |
Ic Socket Test Clip | Newark Electronics |
Conn, Test, Clips, SMT Term, 14 Cont, Alloy Cont Mtl | 3M 923650-14 | RS Americas |
Where can I find additional details, specifications and documents for a 923650-14?
Additional datasheets, footprints and schematics for 923650-14 are listed on our Part Details page. You can also find images and similar parts to 923650-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923650-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923650-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923650-14 fall under?
The 923650-14 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 923650-14 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923650-14 you can contact the distributor directly for product support, shipping queries etc.
Is the 923650-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923650-14 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 923650-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923650-14 often in real-time on the comparison pages.
What if I can't find stock of 923650-14?
You can fill out our help required form which you can use to request a quote for 923650-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.