Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.59
|
14
in stock
|
Buy Now | |
element14
from US$25.80
|
14
in stock
|
Buy Now | |
Farnell
from US$24.07
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$26.62
|
4
in stock
|
Buy Now | |
RS Americas
from US$21.48
|
-
|
Buy Now | |
TTI Europe
from US$23.06
|
-
|
Buy Now |
Kit Contents | 200-Pcs of 0.1" Long Jumper Wires |
---|
Jumper Wire Pack, 200 Pieces, 0.1" Long, 22 Awg, Uninsulated | Newark Electronics |
JUMPER WIRE PACK, 200 PIECES, 0.1" LONG, 22 AWG, UNINSULATED | element14 |
ER - Wire, Jumper | RS |
Wire, Jumper, 22 AWG, 1 in., Tinned Copper, 90 , 1/4 in. | 3M 923345-01-C | RS Americas |
JUMPER WIRES BAG OF 200PCS=1PK | TTI Europe |
Where can I find additional details, specifications and documents for a 923345-01-C.?
Additional datasheets, footprints and schematics for 923345-01-C. are listed on our Part Details page. You can also find images and similar parts to 923345-01-C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923345-01-C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923345-01-C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923345-01-C. fall under?
The 923345-01-C. is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Jumper Wire & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 923345-01-C. when available in the Jumper Wire & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923345-01-C. you can contact the distributor directly for product support, shipping queries etc.
Is the 923345-01-C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923345-01-C. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS have stock available or on a lead time for 923345-01-C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923345-01-C. often in real-time on the comparison pages.
What if I can't find stock of 923345-01-C.?
You can fill out our help required form which you can use to request a quote for 923345-01-C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.