Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.55
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
70
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$22.18
|
25
in stock
|
Buy Now | |
element14
from US$22.98
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
-
|
Buy Now |
Accessory Type | Needle |
---|---|
For Use With | Metcal Fluid Dispensers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Blue |
Length | 12.7mm |
Needle: steel | Transfer Multisort Elektronik |
Metcal Precision Dispensing Needles Straight 22 Blue | Distrelec |
Needle, 22 Gauge, Blue, 0.5Inch, Pk50 | Newark Electronics |
NEEDLE, 22 GAUGE, BLUE, 0.5INCH, PK50 | element14 |
Metcal 922050-TE Precision TE Needle 22 Gauge x 1/2" Blue - Pack Of 50 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 922050-TE?
Additional datasheets, footprints and schematics for 922050-TE are listed on our Part Details page. You can also find images and similar parts to 922050-TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 922050-TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 922050-TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 922050-TE fall under?
The 922050-TE is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 922050-TE when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 922050-TE you can contact the distributor directly for product support, shipping queries etc.
Is the 922050-TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 922050-TE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 922050-TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 922050-TE often in real-time on the comparison pages.
What if I can't find stock of 922050-TE?
You can fill out our help required form which you can use to request a quote for 922050-TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.