Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
192
in stock
|
Buy Now | |
element14
from US$3.82
|
6
in stock
|
Buy Now | |
Farnell
from US$5.43
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
-
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
Sager
from US$2.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
For Use With | Ebm Papst Axial Fans |
---|---|
Fan Frame Size | 119mm |
Fixing Centers | 105mm |
Guard Material | Plastic |
Product Range | - |
Accessory Type | Finger Guard |
Colour | Black |
External Depth | 6.5mm |
External Height | 119mm |
Guard, Barbed, for 119mm Axial Fans | ebm-papst 92164-2-2929 | RS Americas |
Plastic Finger Guard for W2G107/W2E107/W2S107 | Rapid Electronics |
Push-on fan guard,120Hx120Wmm | RS |
FAN GUARD, 119MM, PLASTIC | element14 |
Finger Guard | Newark Electronics |
FINGER GAURD | Avnet America |
Fan Accessories Plastic Finger Guard for W2G107/W2E107/W2S107 Series, Barbed Insert, 119mm | Sager |
Where can I find additional details, specifications and documents for a 92164-2-2929.?
Additional datasheets, footprints and schematics for 92164-2-2929. are listed on our Part Details page. You can also find images and similar parts to 92164-2-2929. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92164-2-2929. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92164-2-2929. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92164-2-2929. fall under?
The 92164-2-2929. is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 92164-2-2929. when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92164-2-2929. you can contact the distributor directly for product support, shipping queries etc.
Is the 92164-2-2929. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92164-2-2929. have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for 92164-2-2929..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92164-2-2929. often in real-time on the comparison pages.
What if I can't find stock of 92164-2-2929.?
You can fill out our help required form which you can use to request a quote for 92164-2-2929. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.