Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
For Use With | Ebm Papst Axial Fans |
---|---|
Fan Frame Size | 80mm |
Fixing Centres | 71.5mm |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Push-on fan guard,80Hx80Wmm | RS |
FAN GUARD, 80MM, PLASTIC | element14 |
Barbed Guard 075/076 |Ebm-Papst 92162-2-2929 | Newark Electronics |
BARBED GUARD 075/076 | Avnet America |
Guard, Barbed, for 075/076 Series Axial Fans | ebm-papst 92162-2-2929 | RS Americas |
Fan Accessories Plastic Finger Guard for W2G076/W2E076/W2S076 Series, Barbed Insert, 80mm | Sager |
Where can I find additional details, specifications and documents for a 92162-2-2929?
Additional datasheets, footprints and schematics for 92162-2-2929 are listed on our Part Details page. You can also find images and similar parts to 92162-2-2929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92162-2-2929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92162-2-2929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92162-2-2929 fall under?
The 92162-2-2929 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 92162-2-2929 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92162-2-2929 you can contact the distributor directly for product support, shipping queries etc.
Is the 92162-2-2929 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92162-2-2929 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 92162-2-2929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92162-2-2929 often in real-time on the comparison pages.
What if I can't find stock of 92162-2-2929?
You can fill out our help required form which you can use to request a quote for 92162-2-2929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.