Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Accessory Type | Needle |
---|---|
For Use With | Fluid Dispensing |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Purple |
Length | 12.7mm |
Precision dispenser needles 21 gauge x50 | RS |
Needle, Fluid Dispensing Device | Newark Electronics |
NEEDLE, 21 GAUGE, PURPLE, 0.51MM, PK50 | element14 |
Metcal Precision Dispensing Needles Straight 21 Purple | Distrelec |
Metcal 921050-TE Precision TE Needle 21 Gauge x 1/2" Purple - Pack Of 50 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 921050-TE?
Additional datasheets, footprints and schematics for 921050-TE are listed on our Part Details page. You can also find images and similar parts to 921050-TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 921050-TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 921050-TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 921050-TE fall under?
The 921050-TE is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 921050-TE when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 921050-TE you can contact the distributor directly for product support, shipping queries etc.
Is the 921050-TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 921050-TE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 921050-TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 921050-TE often in real-time on the comparison pages.
What if I can't find stock of 921050-TE?
You can fill out our help required form which you can use to request a quote for 921050-TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.