Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 12 Pcs Pliers, Strippers, Magnetic Tip Tape Measure, Phillips & Other Screwdriver, Pouch & Work Belt |
---|---|
RoHS Compliant | NA |
Electricians Tool Kit, 12Pc | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Bracket |
---|---|
For Use With | Computer |
Material | Nickel-plated Steel |
RoHS Compliant | Yes |
Bracket, PC, 15 Pin Cutout, Length 4.725, For EISA/ISA or PCI, Steel/Nickel | Keystone Electronics 9200-3 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB PC BRACKET TYPE 15 | Sager |
Where can I find additional details, specifications and documents for a 92003?
Additional datasheets, footprints and schematics for 92003 are listed on our Part Details page. You can also find images and similar parts to 92003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92003 fall under?
The 92003 is listed under Tools & Production Supplies > Assortments & Kits > Kits > Electrical.
Can I view similar or alternative parts?
You can view similar parts to 92003 when available in the Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92003 you can contact the distributor directly for product support, shipping queries etc.
Is the 92003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92003 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 92003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92003 often in real-time on the comparison pages.
What if I can't find stock of 92003?
You can fill out our help required form which you can use to request a quote for 92003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.