Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.44
Connection Method | Wireless - RF |
---|---|
Computer Connector | USB |
Keyboard Size | Standard, Standard |
Mouse Type | Optical |
Keyboard Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Keyboard layout | QWERTY |
Keyboard, Standard, Black | Newark Electronics |
KEYBOARD, STANDARD, BLACK | element14 |
Logitech 920-004523 Wireless Combo MK270 Keyboard & Mouse - Black | Rapid Electronics |
WIRELESS DESKTOP MK270 | RS |
Logitech Keyboard and Mouse, 1000dpi, MK270, UK English, QWERTY, Wireless | Distrelec |
Where can I find additional details, specifications and documents for a 920-004523?
Additional datasheets, footprints and schematics for 920-004523 are listed on our Part Details page. You can also find images and similar parts to 920-004523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 920-004523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 920-004523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 920-004523 fall under?
The 920-004523 is listed under Logitech Parts.
Can I view similar or alternative parts?
You can view similar parts to 920-004523 when available in the Logitech Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 920-004523 you can contact the distributor directly for product support, shipping queries etc.
Is the 920-004523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 920-004523 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 920-004523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 920-004523 often in real-time on the comparison pages.
What if I can't find stock of 920-004523?
You can fill out our help required form which you can use to request a quote for 920-004523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.