Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Black Resin Printer Ribbon, 109.2mm x 300m |
---|---|
For Use With | KroyK4350RCPTR Thermal Transfer Label Printer |
Body Material | Resin |
Colour | Black |
RoHS Compliant | Yes |
Thermal Transfer Printer Ribbon, Black Resin, 109.2Mm X 300M | Newark Electronics |
Where can I find additional details, specifications and documents for a 92-BLK-PR443U?
Additional datasheets, footprints and schematics for 92-BLK-PR443U are listed on our Part Details page. You can also find images and similar parts to 92-BLK-PR443U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92-BLK-PR443U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92-BLK-PR443U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92-BLK-PR443U fall under?
The 92-BLK-PR443U is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 92-BLK-PR443U when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92-BLK-PR443U you can contact the distributor directly for product support, shipping queries etc.
Is the 92-BLK-PR443U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 92-BLK-PR443U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 92-BLK-PR443U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92-BLK-PR443U often in real-time on the comparison pages.
What if I can't find stock of 92-BLK-PR443U?
You can fill out our help required form which you can use to request a quote for 92-BLK-PR443U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.