Status: | Unknown |
---|---|
Series: | 91 Series |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.52
|
243
in stock
|
Buy Now | |
RS Americas
from US$5.18
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
243
in stock
|
Buy Now | |
element14
from US$4.88
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.43
|
103
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
Distrelec
from US$7.16
|
-
|
Buy Now | |
TTI Europe
from US$4.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Product Range | 91 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 19.05mm |
SVHC | Lead (15-Jan-2019) |
Potentiometer Cermet 10 kOhms 1 Turn Power 2W Shaft Dia 0.25In 91 Series | Bourns 91A1A-B28-A15L | RS Americas |
Potentiometer, Linear, 10K, 2W, Panel | Newark Electronics |
POTENTIOMETER, LINEAR, 10KOHM, 10%, 2W | element14 |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 2 W, ± 10% | Avnet America |
Bourns Rotary Potentiometer 10kOhm 2W ± | Distrelec |
10K OHM 10% 5/8 SINGLETURN | TTI Europe |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 2 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 91A1A-B28-A15L?
Additional datasheets, footprints and schematics for 91A1A-B28-A15L are listed on our Part Details page. You can also find images and similar parts to 91A1A-B28-A15L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91A1A-B28-A15L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91A1A-B28-A15L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91A1A-B28-A15L fall under?
The 91A1A-B28-A15L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 91A1A-B28-A15L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91A1A-B28-A15L you can contact the distributor directly for product support, shipping queries etc.
Is the 91A1A-B28-A15L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91A1A-B28-A15L have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 91A1A-B28-A15L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91A1A-B28-A15L often in real-time on the comparison pages.
What if I can't find stock of 91A1A-B28-A15L?
You can fill out our help required form which you can use to request a quote for 91A1A-B28-A15L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.