Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
919177-000,
1197133-7 |
Material | Aluminum |
---|---|
Color | Olive Drab |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 76 |
Adapter Entry Size | 6 |
Cable Entry Diameter | .01 – .38in, .2 – 9.5mm |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Connector Detail Specification Number | Patt 603, Patt 105 |
Connector General Specification Number | MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, MIL-DTL-26482 Series 1 (PT Socapex) |
Termination Device Included | TR06AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 16 |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
Tinel-Lock Backshell with Ring for BS9522 PATT 105/PATT 603 Series Circular Connectors 16 Shell Size Straight Aluminum Alloy | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR76AB00-1606AI | Sager |
Where can I find additional details, specifications and documents for a 919177-000?
Additional datasheets, footprints and schematics for 919177-000 are listed on our Part Details page. You can also find images and similar parts to 919177-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 919177-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 919177-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 919177-000 fall under?
The 919177-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 919177-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 919177-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 919177-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 919177-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 919177-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 919177-000 often in real-time on the comparison pages.
What if I can't find stock of 919177-000?
You can fill out our help required form which you can use to request a quote for 919177-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.