Status: | Unknown |
---|---|
Series: | TT-Series |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
18,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$30.40
|
50
in stock
|
Buy Now | |
element14
from US$27.51
|
46
in stock
|
Buy Now | |
Farnell
from US$30.06
|
46
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
20
in stock
|
Buy Now |
Dispenser Type | Needle |
---|---|
Product Range | TT-Series |
Accessory Type | Fluid Dispenser Needle |
Body Material | Polyethylene |
For Use With | 900 System Dispensing Syringes |
Length | 1.25" |
Tip Gauge | 18 |
RoHS Compliant | Yes |
Dispenser needle 18 GA Taper Green x 50 | RS |
Metcal 918125-DHUV Taper Tip 18 Gauge x 1-1/4" DHUV Pack Of 50 | Rapid Electronics |
Taper Tip Fluid Dispensing Needle | Newark Electronics |
DISPENSING TIP, FLUID, PE, GREEN, PK50 | element14 |
Metcal Conical Dispensing Needle Straight 18 Green | Distrelec |
Needle: plastic | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 918125-DHUV?
Additional datasheets, footprints and schematics for 918125-DHUV are listed on our Part Details page. You can also find images and similar parts to 918125-DHUV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 918125-DHUV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 918125-DHUV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 918125-DHUV fall under?
The 918125-DHUV is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 918125-DHUV when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 918125-DHUV you can contact the distributor directly for product support, shipping queries etc.
Is the 918125-DHUV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 918125-DHUV have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 918125-DHUV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 918125-DHUV often in real-time on the comparison pages.
What if I can't find stock of 918125-DHUV?
You can fill out our help required form which you can use to request a quote for 918125-DHUV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.