Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon 6/6 GF |
---|---|
Color | Natural |
Number of Positions | 13 |
Packaging Method | Bag |
Packaging Quantity | 400 |
実装方法 | Bag |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 SIGNAL D/LOCK D.L.P 13P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Nylon 6/6 GF Number of Positions: 13 Operating Temperature (Max): 221 °F Double Lock Plate Natural Nylon 6/6 GF 13 | Signal Double Lock Tpa | Part Number: 917709-1 | Internal Number: 917709-1 | TE Connectivity | TE Store |
Connector Accessories Double Lock Plate 13 POS Nylon 66 | Avnet America |
Where can I find additional details, specifications and documents for a 917709-1?
Additional datasheets, footprints and schematics for 917709-1 are listed on our Part Details page. You can also find images and similar parts to 917709-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917709-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917709-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917709-1 fall under?
The 917709-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 917709-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917709-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917709-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917709-1 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 917709-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917709-1 often in real-time on the comparison pages.
What if I can't find stock of 917709-1?
You can fill out our help required form which you can use to request a quote for 917709-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.