Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1768034-0,
F80250-000 |
No distributors results available
Label Color | White |
---|---|
Adhesive Type | Permanent Acrylic |
Packaging Method | Poly Bag |
実装方法 | Poly Bag |
Packaging Quantity | 8 |
Label Height | .787in, 20mm |
Labels per Sheet | 8 |
Label Style | Die-Cut |
Number of Labels Across | 1 |
Label Type | Labels |
Electrical Symbol Type | Separate Voltage Source-Earth |
Operating Temperature Range | -22 – 290°F, -30 – 120°C |
Where can I find additional details, specifications and documents for a 9-1768034-0?
Additional datasheets, footprints and schematics for 9-1768034-0 are listed on our Part Details page. You can also find images and similar parts to 9-1768034-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768034-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768034-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768034-0 fall under?
The 9-1768034-0 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.
Can I view similar or alternative parts?
You can view similar parts to 9-1768034-0 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768034-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768034-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768034-0 have stock available?
There is no stock from authorised distributors for 9-1768034-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768034-0 often in real-time on the comparison pages.
What if I can't find stock of 9-1768034-0?
You can fill out our help required form which you can use to request a quote for 9-1768034-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.