Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1768032-1,
D72176-000 |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
30,888
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
30,888
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0210
|
30,888
in stock
|
Buy Now | |
Chip One Stop
from US$0.0267
|
30,888
in stock
|
Buy Now | |
Conrad
from US$28.67
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.0176
|
-
|
Buy Now | |
Boersig
from US$0.0159
|
-
|
Buy Now | |
Sager
from US$0.0174
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now |
Label Color | Yellow |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Label Material | Polyester |
Label Height | .157in, 4mm |
Label Style | Die-Cut |
Number of Labels Across | 12 |
Label Thickness | 80Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Labels And Industrial Warning Signs Leb-0415P-4 |Raychem Te Connectivity 9-1768032-1 | Newark Electronics |
Labels and Industrial Warning Signs LEB-0415P-4 | Rapid Electronics |
TE Connectivity LEB-0415P-4 Labels and Industrial Warnin | Distrelec |
Additional technical information: Rectangular | Conrad |
Polyester Label for Sheets 0.05mm Thickness Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 9-1768032-1?
Additional datasheets, footprints and schematics for 9-1768032-1 are listed on our Part Details page. You can also find images and similar parts to 9-1768032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768032-1 fall under?
The 9-1768032-1 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 9-1768032-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768032-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 9-1768032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768032-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1768032-1?
You can fill out our help required form which you can use to request a quote for 9-1768032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.