Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.68
|
34,921
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
34,921
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
34,921
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
34,921
in stock
|
Buy Now | |
TE Store
from US$1.13
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Layout | Inline |
Connector Length | 8.3in |
Wire Size | 30 – 26AWG, .0509 – .129mm² |
Connector Height | 2.95in |
Operating Voltage | 10VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C |
1.5 B-T-W Plug Hsg 4P Black |Amp Te Connectivity 917572-4 | Newark Electronics |
TE Connectivity - AMP Connector 1.5 B-T-W PLUG HSG 4P BLACK | Distrelec |
1.5 B-T-W PLUG HSG 4P BLACK Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .059 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 917572-4 | Internal Number: 917572-4 | .059" | TE Connectivity | TE Store |
Conn Housing PL 4 POS 1.5mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 917572-4?
Additional datasheets, footprints and schematics for 917572-4 are listed on our Part Details page. You can also find images and similar parts to 917572-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917572-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917572-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917572-4 fall under?
The 917572-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917572-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917572-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 917572-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917572-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 917572-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917572-4 often in real-time on the comparison pages.
What if I can't find stock of 917572-4?
You can fill out our help required form which you can use to request a quote for 917572-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.