Status: | Unknown |
---|---|
Series: | 917 Series |
RoHS: | Unknown |
Prices starting from US$1.07
No. of Contacts | 3Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | - |
Product Range | 917 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
917 Series 3 Position 5.08mm Through-Hole Transistor Socket | Future Electronics |
Transistor Socket, 3 Position, Through Hole Vertical | Newark Electronics |
TRANSISTOR SOCKET, 3POS, TH | element14 |
IC & Component Sockets TO-5 3PIN | Mill-Max 917-43-103-41-005000 | RS Americas |
IC & Component Sockets TO-5 3PIN | Sager |
Where can I find additional details, specifications and documents for a 917-43-103-41-005000 .?
Additional datasheets, footprints and schematics for 917-43-103-41-005000 . are listed on our Part Details page. You can also find images and similar parts to 917-43-103-41-005000 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917-43-103-41-005000 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917-43-103-41-005000 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917-43-103-41-005000 . fall under?
The 917-43-103-41-005000 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 917-43-103-41-005000 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917-43-103-41-005000 . you can contact the distributor directly for product support, shipping queries etc.
Is the 917-43-103-41-005000 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917-43-103-41-005000 . have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 917-43-103-41-005000 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917-43-103-41-005000 . often in real-time on the comparison pages.
What if I can't find stock of 917-43-103-41-005000 .?
You can fill out our help required form which you can use to request a quote for 917-43-103-41-005000 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.