Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
917353-000,
5-1197120-8 |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.03
|
871
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
459
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
459
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
459
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
459
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.03
|
290
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
Sager
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .89g |
---|---|
Splice Material | Copper |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Color | Red |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Number of Conductors | 4 |
Class | 1 |
Terminal & Splice Type | Splice |
Wire Size | 4000 – 8000CMA, 12 – 14AWG, 4 – 2mm² |
Overall Length | 1.485in, 37.7mm |
Wire Insulation Diameter (Max) | .235in, 6mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splashproof |
Packaging Quantity | 100 |
Packaging Method | Box |
Splice Type | Stub Splice |
Insulated | Yes |
Discrete Wire Type | Stranded |
Serrated | No |
Barrel Type | Closed Barrel |
Sealable | Yes |
Product Type | SolderGrip |
Wire/Cable Type | Stranded Wire |
Termination Method | Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Cable Temperature Rating | 85°C |
Fluid Resistance | Immersion |
917353-000 5-1197120-8 SGRP-2 | Heilind Electronics |
Shield Tubing Rpn# 917353-000 Splice Soldergrip |Raychem Te Connectivity 917353-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SGRP-2 | Rapid Electronics |
Cable Accessories Stub Splice Sealing Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing RPN# 917353-000 SPLICE SOLDERGRIP | Sager |
Solder Grip Stub Splice 12-14AWG 37.7mm Tin Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 917353-000?
Additional datasheets, footprints and schematics for 917353-000 are listed on our Part Details page. You can also find images and similar parts to 917353-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917353-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917353-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917353-000 fall under?
The 917353-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 917353-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917353-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 917353-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917353-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 917353-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917353-000 often in real-time on the comparison pages.
What if I can't find stock of 917353-000?
You can fill out our help required form which you can use to request a quote for 917353-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.