Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
5,850
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
2,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | .031in, .8mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .016in, .4mm |
Wire Insulation Diameter | 1.4 – 1.7mm |
Wire Size Search | 21AWG, .5mm², .4mm², .35mm², 20AWG, .3mm² |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MINI MLC CONN REC CONT. TIN | TTI Europe |
CUT STRIP - MINI MLC CONN REC CONT. | Heilind Electronics |
Contact, Socket, 22-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity MINI MLC CONN REC CONT. Automotive Conne | Distrelec |
Status: | Unknown |
---|---|
Series: | Mini-Multilock Series |
RoHS: | Unknown |
Product Range | Mini-Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Multilock Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 917308-1?
Additional datasheets, footprints and schematics for 917308-1 are listed on our Part Details page. You can also find images and similar parts to 917308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917308-1 fall under?
The 917308-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 917308-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917308-1 have stock available?
Authorised distributors including TTI Europe, Farnell, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 917308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917308-1 often in real-time on the comparison pages.
What if I can't find stock of 917308-1?
You can fill out our help required form which you can use to request a quote for 917308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.