Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 20 |
Preloaded | Yes |
Number of Rows | 4 |
Contact Style | Right Angle |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 31.59mm, 1.24in |
Tail Length | 3.8mm, .149in |
幅 | 33.53mm |
Length | .891in, 22.64mm |
Width | 1.32in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Shielded | No |
Row-to-Row Spacing | .2in, 5.08mm |
Strain Relief | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3400F Hdr Assy 20P H Rohs Compliant: Yes |Amp Te Connectivity 917251-3 | Newark Electronics |
Dynamic Series 20 Position 3.78 mm 4 Row Through Hole Shrouded Header | Future Electronics |
Conn Power M 20 POS 3.81mm Solder RA Thru-Hole 20 Terminal 1 Port Tube | Avnet America |
WTB CONN, HEADER, 20POS, 4ROW, 3.81MM | Farnell |
Where can I find additional details, specifications and documents for a 917251-3?
Additional datasheets, footprints and schematics for 917251-3 are listed on our Part Details page. You can also find images and similar parts to 917251-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917251-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917251-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917251-3 fall under?
The 917251-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 917251-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917251-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 917251-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917251-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 917251-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917251-3 often in real-time on the comparison pages.
What if I can't find stock of 917251-3?
You can fill out our help required form which you can use to request a quote for 917251-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.