Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1624112-4 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
28,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.8 x 1.12 x 1.02mm |
DC Resistance | 4.35Ω |
Self Resonant Frequency | .9GHz |
Tolerance | 5% |
Current Rating (Max) | 100mA |
Inductance | .39µH |
Mount Style | Surface Mount |
Quality Factor | 25 |
Packaging Method | Taped & Reeled |
Shielded | No |
Element Type | Wirewound |
Inductor Type | High Frequency |
Size Code | 0603 |
Operating Temperature Range | -40 – 125°C |
Rf Inductors-Smd 3650 0603 0.39Uh 5% 2K Rl |Amp Te Connectivity 9-1624112-4 | Newark Electronics |
RF Inductors-SMD 3650 0603 0.39uH 5% 2K RL | Rapid Electronics |
TE Connectivity - AMP RF Inductor 3650 0603 0.39uH 5% 2K RL | Distrelec |
Wirewound Inductor, 390 nH, 4.35 Ohm, ± 5%, 900 MHz, 100 mA, 0603 [1608 Metric] | Avnet America |
Wirewound Inductor, 390 nH, 4.35 Ohm, � 5%, 900 MHz, 100 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1624112-4?
Additional datasheets, footprints and schematics for 9-1624112-4 are listed on our Part Details page. You can also find images and similar parts to 9-1624112-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1624112-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1624112-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1624112-4 fall under?
The 9-1624112-4 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9-1624112-4 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1624112-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1624112-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1624112-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 9-1624112-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1624112-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1624112-4?
You can fill out our help required form which you can use to request a quote for 9-1624112-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.