Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1624112-2 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.8 x 1.12 x 1.02mm |
Current Rating (Max) | 200mA |
DC Resistance | 2.1Ω |
Tolerance | 5% |
Self Resonant Frequency | .9GHz |
Inductance | .27µH |
Mount Style | Surface Mount |
Quality Factor | 25 |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Shielded | No |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
Rf Inductor, 270Nh, 900 Mhz, 0.2A, 0603 Rohs Compliant: Yes |Sigmainductors Te Connectivity 9-1624112-2 | Newark Electronics |
Wirewound Inductor, 270 nH, 2.1 Ohm, ± 5%, 900 MHz, 200 mA, 0603 [1608 Metric] | Avnet America |
RF INDUCTOR, 270NH, 900 MHZ, 0.2A, 0603 | Farnell |
Wirewound Inductor, 270 nH, 2.1 Ohm, � 5%, 900 MHz, 200 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1624112-2?
Additional datasheets, footprints and schematics for 9-1624112-2 are listed on our Part Details page. You can also find images and similar parts to 9-1624112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1624112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1624112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1624112-2 fall under?
The 9-1624112-2 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9-1624112-2 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1624112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1624112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1624112-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 9-1624112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1624112-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1624112-2?
You can fill out our help required form which you can use to request a quote for 9-1624112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.