Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1618239-1 |
Prices starting from US$381.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$541.93
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$482.12
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$608.97
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$381.00
|
52
in stock
|
Buy Now | |
Farnell
from US$600.23
|
42
in stock
|
Buy Now | |
Avnet America
from US$438.65
|
-
|
Buy Now | |
Sager
from US$386.76
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Current Rating | 25A |
Contact Arrangement | 1 Form A, SPST-NO |
Auxiliary Contacts | Without |
Coil Resistance | 70Ω |
Coil Voltage Rating | 12VDC |
Voltage (Max) | 12VDC |
Contact Voltage Rating | 10kVDC |
Mounting Type | Flanged |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Power) | High Voltage Tabs |
Termination Style | Turret Terminals |
High Voltage Connection (Coil) | Turret Terminals |
General Purpose Relays K43A732=Relay, Vacuum, |Amp Te Connectivity 9-1618239-1 | Newark Electronics |
General Purpose Relays K43A732=RELAY VACUUM | Rapid Electronics |
TE Connectivity K43A732 RELAY VACUUM SPST-NO General Pur | Distrelec |
POWER RELAY, SPST-NO, 25A, 12VDC, PANEL | Farnell |
Electromechanical Relay SPST-NO 25A 12VDC 70Ohm Flange Mount | Avnet America |
General Purpose Relays K43A732=RELAY, VACUUM, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 9-1618239-1?
Additional datasheets, footprints and schematics for 9-1618239-1 are listed on our Part Details page. You can also find images and similar parts to 9-1618239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1618239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1618239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1618239-1 fall under?
The 9-1618239-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1618239-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1618239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1618239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1618239-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1618239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1618239-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1618239-1?
You can fill out our help required form which you can use to request a quote for 9-1618239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.