Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$217.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$326.40
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$326.13
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$413.54
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$281.00
|
11
in stock
|
Buy Now | |
Distrelec
from US$417.14
|
11
in stock
|
Buy Now | |
Avnet America
from US$264.32
|
-
|
Buy Now | |
RS Americas
from US$415.23
|
-
|
Buy Now | |
element14
from US$329.10
|
-
|
Buy Now | |
Boersig
from US$359.10
|
-
|
Buy Now | |
Farnell
from US$217.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Die Applications | - |
---|---|
For Use With | - |
Product Range | - |
Crimp Application | BNC FME N-TYPE TNC UHF Connectors |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.4mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Punches & Dies Pro-C Hex Die Rg58-Rg59-Urm70 |Amp Te Connectivity 9-1478242-0 | Newark Electronics |
Punches&Dies PRO-C HEX DIE RG58-RG59-URM70 | Rapid Electronics |
TE Connectivity PRO-C HEX DIE RG58-RG59-URM70 Punches & | Distrelec |
FME series crimp tool die set-RG58 cable | RS |
Connector Accessories Die Set | Avnet America |
Crimp Tool Die for FME, N Type, RF Coaxial BNC, TNC, UHF Connectors Types | TE Connectivity 9-1478242-0 | RS Americas |
DIE, RG55, 58, 59 | element14 |
PRO-C HEX DIE RG58-RG59-URM70 | Boersig |
Where can I find additional details, specifications and documents for a 9-1478242-0?
Additional datasheets, footprints and schematics for 9-1478242-0 are listed on our Part Details page. You can also find images and similar parts to 9-1478242-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1478242-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1478242-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1478242-0 fall under?
The 9-1478242-0 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 9-1478242-0 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1478242-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1478242-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1478242-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 9-1478242-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1478242-0 often in real-time on the comparison pages.
What if I can't find stock of 9-1478242-0?
You can fill out our help required form which you can use to request a quote for 9-1478242-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.