Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-S03 |
Prices starting from US$14.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.74
|
26
in stock
|
Buy Now | |
TE Store
from US$37.40
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$19.85
|
331
in stock
|
Buy Now | |
Rapid Electronics
from US$16.73
|
331
in stock
|
Buy Now | |
Chip One Stop
from US$20.00
|
331
in stock
|
Buy Now | |
Distrelec
from US$14.56
|
331
in stock
|
Buy Now | |
Avnet America
from US$16.65
|
-
|
Buy Now | |
RS Americas
from US$19.91
|
-
|
Buy Now | |
Boersig
from US$17.24
|
-
|
Buy Now | |
TTI Europe
from US$17.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Number of Positions | 3 |
Contact Type | Socket |
Assembly Length | 17.7mm |
Wire Size | 24AWG, .25mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 80°C |
T01-0580-S03-FEMALE REC PANEL MNT SOLDER Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 3 3 A | Standard Circular Connector | Part Number: 9-1437719-6 | Internal Number: 9-1437719-6 | Alias Number: T01-0580-S03 | TE Connectivity | TE Store |
Standard Circular Connector Skt Hdr 3P 3A Solder |Te Connectivity 9-1437719-6 | Newark Electronics |
Standard Circular Connector SKT HDR 3P 3A SOLDER | Rapid Electronics |
TE Connectivity - AMP T01-0580-S03-FEMALE REC PANEL MNT SOLDER | Distrelec |
Triad 01 3 way panel mount socket,3A | RS |
Conn Shielded Circular Subminiature SKT 3 POS Solder ST Panel Mount 3 Terminal 1 Port | Avnet America |
TRIAD 01 Series, 3 Pole Panel Mount Subminiature Connector Socket, IP65 | TE Connectivity 9-1437719-6 | RS Americas |
FEMALE REC PANEL MNT SOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 9-1437719-6?
Additional datasheets, footprints and schematics for 9-1437719-6 are listed on our Part Details page. You can also find images and similar parts to 9-1437719-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437719-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437719-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437719-6 fall under?
The 9-1437719-6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1437719-6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437719-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437719-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437719-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-1437719-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437719-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1437719-6?
You can fill out our help required form which you can use to request a quote for 9-1437719-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.