Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-P08 |
Prices starting from US$25.48
Shell Material | CuZn |
---|---|
Number of Positions | 8 |
Contact Type | Pin |
Assembly Length | 24.4mm |
Wire Size | .14mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Plug |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
Standard Circular Connector 8P Plug Pin (Male) |Amp Te Connectivity 9-1437719-3 | Newark Electronics |
Standard Circular Connector 8P Plug Pin (Male) | Rapid Electronics |
Conn Shielded Circular Subminiature PIN 8 POS Solder ST Panel Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 9-1437719-3?
Additional datasheets, footprints and schematics for 9-1437719-3 are listed on our Part Details page. You can also find images and similar parts to 9-1437719-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437719-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437719-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437719-3 fall under?
The 9-1437719-3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1437719-3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437719-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437719-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437719-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 9-1437719-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437719-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1437719-3?
You can fill out our help required form which you can use to request a quote for 9-1437719-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.