Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1423364-6 |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.87
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
1,180
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
1,180
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
1,180
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
545
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
element14
from US$4.95
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | .441 x .394in |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 4 – 40seconds |
Pole Configuration | 1 |
Current Rating | 5A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Mounting Bushing | 9.8 x 9.6mm Long, Plastic |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Integral Mounting Nut |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W57-Xb1A7A10-5=Cktbkr,therm,pb,scw/Qc Rohs Compliant: Yes |Potter&brumfield Te Connectivity 9-1423364-6 | Newark Electronics |
W57-XB1A7A10-5=CKTBKR THERM PB SCW/QC | Rapid Electronics |
TE Connectivity W57-XB1A7A10-5 CKTBKR THERM PB SCW/QC Th | Distrelec |
Circuit Breaker Thermal Push-to-Reset Cur-Rt 5A 250VAC W57 Series | TE Connectivity 9-1423364-6 | RS Americas |
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America |
THERMAL CKT BREAKER, 1P, 5A/250V, PANEL | element14 |
W57-XB1A7A10-5 CIRCUIT BREAKER | TTI Europe |
Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Product Range | W57 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-1423364-6?
Additional datasheets, footprints and schematics for 9-1423364-6 are listed on our Part Details page. You can also find images and similar parts to 9-1423364-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1423364-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1423364-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1423364-6 fall under?
The 9-1423364-6 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 9-1423364-6 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1423364-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1423364-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1423364-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 9-1423364-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1423364-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1423364-6?
You can fill out our help required form which you can use to request a quote for 9-1423364-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.