Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23054E2014B133 |
No distributors results available
Weight | 27g, .952oz |
---|---|
Insulation Special Features | 2000V Test Voltage Coil-Frame |
Contact Arrangement | 6 Form C (CO) |
Contact Material | Nickel |
Terminal Type | Plug-In, Solder |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Contact Plating Material | Gold Flash |
Contact Number of Poles | 6 |
Length | 1.378in, 35mm |
Width | .748in, 19mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 30 – 35 mm |
Height | 30mm, 1.181in |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Coil Power Rating (DC) | 1000mW |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Input Voltage | 150VDC, 125VAC |
Coil Resistance | 5800Ω |
Coil Power Rating Class | 800 – 1000 mW |
Contact Limiting Breaking Current | 2A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 150VDC, 125VAC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Power Consumption | 800mW |
Actuating System | DC |
Mounting Type | Screw Mount, Socket |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle S Relay |
Relay Type | Cradle S Relay V23054/V23062 |
Product Type | Relay |
Termination Type | Solder Terminals |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Where can I find additional details, specifications and documents for a 9-1393813-2?
Additional datasheets, footprints and schematics for 9-1393813-2 are listed on our Part Details page. You can also find images and similar parts to 9-1393813-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393813-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393813-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393813-2 fall under?
The 9-1393813-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393813-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393813-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393813-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393813-2 have stock available?
There is no stock from authorised distributors for 9-1393813-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393813-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1393813-2?
You can fill out our help required form which you can use to request a quote for 9-1393813-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.