9-1393305-5 Relays by TE Connectivity

RELAY, AUTOMOTIVE, SPDT, 12VDC, 60A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Current 60A
Contact Configuration SPDT
Relay Mounting Socket
Relay Terminals Quick Connect
Contact Voltage DC Nom 12V
Coil Resistance 90ohm
RoHS Compliant Yes

Alternative Descriptions

Relay, Automotive, Spdt, 12Vdc, 60A | Newark Electronics
VF4A-65F11-S01=SKIRTED | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1393305-5?

Additional datasheets, footprints and schematics for 9-1393305-5 are listed on our Part Details page. You can also find images and similar parts to 9-1393305-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1393305-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393305-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1393305-5 fall under?

The 9-1393305-5 is listed under Switches & Relays > Relays > Automotive Relays.

Can I view similar or alternative parts?

You can view similar parts to 9-1393305-5 when available in the Automotive Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393305-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1393305-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9-1393305-5 have stock available?

Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 9-1393305-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1393305-5 often in real-time on the comparison pages.

What if I can't find stock of 9-1393305-5?

You can fill out our help required form which you can use to request a quote for 9-1393305-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay