Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393252-5 |
Prices starting from US$23.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$48.50
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$30.57
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$57.39
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$28.70
|
53
in stock
|
Buy Now | |
Farnell
from US$127.29
|
15
in stock
|
Buy Now | |
Avnet America
from US$23.49
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Circuit Function | Series Trip |
---|---|
Earthing Switch | Without |
Panel Cutout | .75 x 1.66in |
Pole Configuration | 1 |
Trip Time at 200% | .6 – 20seconds |
Circuit Breaker Size | 50.8mm, 2in |
Panel Thickness | .047 – .11in |
Voltage Rating AC | 250VAC, 415/240VAC |
Interrupt Capacity | 5000A @ 277VAC |
Current Rating | 5A |
Voltage Rating DC | 65VDC |
Stamped Marking Type | International I/O |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Illuminated | No |
Illumination Type | No Light |
Toggle Color | White |
Actuator Type | Toggle |
Circuit Breaker Type | Magnetic |
Product Type | Circuit Breaker |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W67-X2Q734-5 M6/M7/M9/W6/W7 |Amp Te Connectivity 9-1393252-5 | Newark Electronics |
Circuit Breakers W67-X2Q734-5 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity W67-X2Q734-5 M6/M7/M9/W6/W7 Circuit Brea | Distrelec |
MAGNETIC HYDRAULIC CIRCUIT BREAKERS | Farnell |
Circuit Breaker Magnetic Hydraulic 1Pole 5A 277VAC/65VDC | Avnet America |
Circuit Breakers CIRCUIT BREAKER SWITCH 5A WHITE | Sager |
Where can I find additional details, specifications and documents for a 9-1393252-5?
Additional datasheets, footprints and schematics for 9-1393252-5 are listed on our Part Details page. You can also find images and similar parts to 9-1393252-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393252-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393252-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393252-5 fall under?
The 9-1393252-5 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 9-1393252-5 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393252-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393252-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393252-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1393252-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393252-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1393252-5?
You can fill out our help required form which you can use to request a quote for 9-1393252-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.