Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393222-1 |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.57
|
6
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
18,700
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
16,680
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
2,285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
1,052
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
738
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
360
in stock
|
Buy Now | |
Distrelec
from US$2.27
|
280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
6
in stock
|
Buy Now | |
element14
from US$2.32
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,820
in stock
|
Buy Now | |
Avnet America
-
|
2,420
in stock
|
Buy Now | |
Avnet Asia
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now |
Product Weight | 11g, .388oz |
---|---|
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 30mm |
Width Class (Mechanical) | 8 – 10mm |
Product Width | .394in, 10mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 652Ω |
Coil Voltage Rating | 12VDC |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Coil Power Rating DC | 221mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
POWER RELAY 12V 8A 1CO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23061B1005A301=MINISTARKSTROM | Heilind Electronics |
Relay SPDT 8A 12V 652R | Schukat Electronic |
TE Connectivity - Schrack PCB Power Relay V23061 1CO 8A DC 12V 650Ohm | Distrelec |
Power Relay, Spdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 8A, 250VAC, TH | element14 |
Electromechanical Relay SPDT 15A 12VDC 652Ohm Through Hole | Avnet Abacus |
General Purpose Relays Relay SPDT 8A 12VDC 652Ohm Through Hole | Sager |
Where can I find additional details, specifications and documents for a 9-1393222-1?
Additional datasheets, footprints and schematics for 9-1393222-1 are listed on our Part Details page. You can also find images and similar parts to 9-1393222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393222-1 fall under?
The 9-1393222-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393222-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393222-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 9-1393222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393222-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1393222-1?
You can fill out our help required form which you can use to request a quote for 9-1393222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.