Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-1377174-7,
A29966-000 |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 4.29mm, .169in |
Wire Size | 2960 – 4933CMA, 15.5 – 13.5AWG, 1.5 – 2.5mm² |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Comment | Bulk number 165617-2. |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire Stop | No |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Smp 0-0165617-2 |Amp Te Connectivity 9-1377174-7 | Newark Electronics |
Quick Disconnect Terminal 13.5-15.5AWG RCP Tin Box | Avnet America |
Smp 0-0165617-2 | TE Connectivity 9-1377174-7 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1377174-7?
Additional datasheets, footprints and schematics for 9-1377174-7 are listed on our Part Details page. You can also find images and similar parts to 9-1377174-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377174-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377174-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377174-7 fall under?
The 9-1377174-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-1377174-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377174-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377174-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377174-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 9-1377174-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377174-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1377174-7?
You can fill out our help required form which you can use to request a quote for 9-1377174-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.