Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | 1.095in, 27.81mm |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-043 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 16-22AWG 27.81mm 11.91mm Tin Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1377172-8?
Additional datasheets, footprints and schematics for 9-1377172-8 are listed on our Part Details page. You can also find images and similar parts to 9-1377172-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377172-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377172-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377172-8 fall under?
The 9-1377172-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 9-1377172-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377172-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377172-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377172-8 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 9-1377172-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377172-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1377172-8?
You can fill out our help required form which you can use to request a quote for 9-1377172-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.