Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | Z |
---|---|
Color | Other |
Body Material | PBT GF |
Blank Cavity Position | 0 |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Contact Current Rating (Max) | 10A |
Length | .512in, 13mm |
Width | 15mm, .591in |
Height | .91in, 23mm |
Operating Voltage | 12VAC, 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in |
Agency/Standard | LV214 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Row-to-Row Spacing | 5.5mm, .217in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Component |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | Locking Lance |
Operating Temperature Range | -40 – 120°C, -22 – 248°F |
AMP MCP 2.8 Connector Housing, 4 position, Color Water-Blue | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-1355493-3?
Additional datasheets, footprints and schematics for 9-1355493-3 are listed on our Part Details page. You can also find images and similar parts to 9-1355493-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1355493-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1355493-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1355493-3 fall under?
The 9-1355493-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1355493-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1355493-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1355493-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1355493-3 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 9-1355493-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1355493-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1355493-3?
You can fill out our help required form which you can use to request a quote for 9-1355493-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.