Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
912229-001,
3-1197084-1 |
Prices starting from US$12.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$19.89
|
428
in stock
|
Buy Now | |
Rapid Electronics
from US$18.00
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$18.96
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
216
in stock
|
Buy Now | |
Sager
from US$15.97
|
105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.89
|
100
in stock
|
Buy Now | |
Avnet America
from US$12.44
|
-
|
Buy Now | |
Farnell
from US$16.87
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Material | Polyolefin, Nylon |
Number of Branches/Legs | 1 |
Overall Length (Supplied) | 90.17mm, 3.55in |
Overall Length (Recovered) | 90.17mm, 3.55in |
Cable Diameter Range | 13.46 – 25.91mm, .53 – 1.02in |
Expanded Inside Diameter (Min) | 28.4mm, 1.12in |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Drill Size | 1.375 |
Screw & Hole Thread Size | 1-3/8-12 |
Comment | Molded part has hot-melt adhesive preinstalled. |
Angle | Straight |
Product Type | Heat Shrink Cable Entry Seal |
Flammability | Flame-Retardant |
912229-001 3-1197084-1 CES-3 | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-CABLE ENTRY | Rapid Electronics |
Heat Shrink Cable Boots&end Caps Hs-Cable Entry |Raychem Te Connectivity 912229-001 | Newark Electronics |
Heat Shrink Cable Boots & End Caps HS-CABLE ENTRY SEAL | Sager |
1entry heatshrink cable gland,28.5mm dia | RS |
Cable Accessories Cable Entry Seal Polyolefin Flame Retardant/Nylon | Avnet America |
Where can I find additional details, specifications and documents for a 912229-001?
Additional datasheets, footprints and schematics for 912229-001 are listed on our Part Details page. You can also find images and similar parts to 912229-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 912229-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 912229-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 912229-001 fall under?
The 912229-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.
Can I view similar or alternative parts?
You can view similar parts to 912229-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 912229-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 912229-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 912229-001 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Sager have stock available or on a lead time for 912229-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 912229-001 often in real-time on the comparison pages.
What if I can't find stock of 912229-001?
You can fill out our help required form which you can use to request a quote for 912229-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.