Status: | Unknown |
---|---|
Series: | 9100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | 9100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
BOARDMOUNT SOCKET | TTI Europe |
Polarized Boardmount Socket 20 pos | RS |
Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails | 3M 9120-4500PL | RS Americas |
Btb Connector, Rcpt, 20Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 9120-4500PL?
Additional datasheets, footprints and schematics for 9120-4500PL are listed on our Part Details page. You can also find images and similar parts to 9120-4500PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9120-4500PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9120-4500PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9120-4500PL fall under?
The 9120-4500PL is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9120-4500PL when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9120-4500PL you can contact the distributor directly for product support, shipping queries etc.
Is the 9120-4500PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9120-4500PL have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 9120-4500PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9120-4500PL often in real-time on the comparison pages.
What if I can't find stock of 9120-4500PL?
You can fill out our help required form which you can use to request a quote for 9120-4500PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.