Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.43
|
No stock
|
Buy Now | |
element14
from US$88.16
|
35
in stock
|
Buy Now | |
Farnell
from US$82.55
|
35
in stock
|
Buy Now | |
RS Americas
from US$86.22
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$81.62
|
17
in stock
|
Buy Now | |
Avnet America
from US$66.64
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$83.94
|
1
in stock
|
Buy Now | |
Boersig
from US$98.64
|
-
|
Buy Now | |
TTI Europe
from US$72.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Amp Type XII Pin & Socket Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tool Body Material | Metal Plastic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Male & Female Type XII Contacts |
---|---|
Tool Body Material | Plastic |
RoHS Compliant | Yes |
EXTRACTION TOOL, SERIES 3, ECON | element14 |
Extraction Tool, Economy, CPC, Series 3, Type XII Contacts, Black Handle | TE Connectivity 91124-1 | RS Americas |
Extraction Tool | Newark Electronics |
Extraction Tool for Type XII Contacts | Avnet America |
EXTRACTION TOOL | Heilind Electronics |
Economy extraction tool | RS |
Where can I find additional details, specifications and documents for a 91124-1?
Additional datasheets, footprints and schematics for 91124-1 are listed on our Part Details page. You can also find images and similar parts to 91124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91124-1 fall under?
The 91124-1 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 91124-1 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91124-1 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 91124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91124-1 often in real-time on the comparison pages.
What if I can't find stock of 91124-1?
You can fill out our help required form which you can use to request a quote for 91124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.