Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Thermoplastic |
---|---|
Insert Style | Pin |
Number of Positions | 6 |
Contact Current Rating (Max) | 10A |
Pole Configuration | 6 |
Contact Type | Screw Contact |
Wire Size | .5 – 1.5mm², 20 – 16AWG |
Connector Mounting Type | Fixing Screw |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Insert |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Where can I find additional details, specifications and documents for a 9-1103501-1?
Additional datasheets, footprints and schematics for 9-1103501-1 are listed on our Part Details page. You can also find images and similar parts to 9-1103501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1103501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1103501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1103501-1 fall under?
The 9-1103501-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 9-1103501-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1103501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1103501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1103501-1 have stock available?
There is no stock from authorised distributors for 9-1103501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1103501-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1103501-1?
You can fill out our help required form which you can use to request a quote for 9-1103501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.