Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Bulkhead Adapter, N Jack-N Jack | Newark Electronics |
BULKHEAD ADAPTER, N JACK-N JACK | element14 |
Where can I find additional details, specifications and documents for a 91100 (UG-30D/U)?
Additional datasheets, footprints and schematics for 91100 (UG-30D/U) are listed on our Part Details page. You can also find images and similar parts to 91100 (UG-30D/U) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91100 (UG-30D/U) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91100 (UG-30D/U) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91100 (UG-30D/U) fall under?
The 91100 (UG-30D/U) is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 91100 (UG-30D/U) when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91100 (UG-30D/U) you can contact the distributor directly for product support, shipping queries etc.
Is the 91100 (UG-30D/U) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91100 (UG-30D/U) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 91100 (UG-30D/U).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91100 (UG-30D/U) often in real-time on the comparison pages.
What if I can't find stock of 91100 (UG-30D/U)?
You can fill out our help required form which you can use to request a quote for 91100 (UG-30D/U) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.