91084-1 Insertion & Extraction Tools by TE Connectivity

EXTRACTION TOOL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.50

Distributor Stock
Logo for Newark
Newark
from US$50.60
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$84.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$113.09
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$42.50
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Insertion & Extraction Tool Type Contact Extraction
Insertion & Extraction Tool Application Contact-to-Housing

Alternative Descriptions

Extraction Tool | Newark Electronics
TE 91084-1 Extraction Tool for Ampmodu 0.64mm Contacts | Rapid Electronics
Extraction Tool, 3 A, Thermoplastic, AMPMODU Series, 0.025" Square/Round Posts | TE Connectivity 91084-1 | RS Americas
Extraction Tool, 4.3 in. L | Carlton-Bates
EXTRACTION TOOL, for removing AMPMODU Locking Clip Contacts | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 91084-1?

Additional datasheets, footprints and schematics for 91084-1 are listed on our Part Details page. You can also find images and similar parts to 91084-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 91084-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91084-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 91084-1 fall under?

The 91084-1 is listed under Application Tooling > Insertion & Extraction Tools.

Can I view similar or alternative parts?

You can view similar parts to 91084-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 91084-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 91084-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 91084-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Carlton-Bates and Avnet America have stock available or on a lead time for 91084-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 91084-1 often in real-time on the comparison pages.

What if I can't find stock of 91084-1?

You can fill out our help required form which you can use to request a quote for 91084-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay