Status: | Unknown |
---|---|
Series: | Amplimite HD Series |
RoHS: | Unknown |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.76
|
917
in stock
|
Buy Now | |
element14
from US$15.74
|
1,628
in stock
|
Buy Now | |
RS Americas
from US$15.29
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$13.33
|
660
in stock
|
Buy Now | |
Heilind Electronics
from US$18.89
|
495
in stock
|
Buy Now | |
TTI Europe
from US$11.78
|
174
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.89
|
99
in stock
|
Buy Now | |
Electro Enterprises
from US$11.45
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$14.71
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
12
in stock
|
Buy Now | |
Avnet America
from US$11.81
|
-
|
Buy Now | |
Boersig
from US$15.16
|
-
|
Buy Now | |
Carlton-Bates
from US$22.98
|
-
|
Buy Now | |
Sager
from US$10.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Amplimite HDP-20 Series Size 22 DM Contacts 28-22AWG |
---|---|
Product Range | Amplimite HD Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Size (AWG) | 28AWG to 22AWG |
Wire Size Range (AWG) | 28-22 |
Status: | Unknown |
---|---|
Series: | Amplimite HD Series |
RoHS: | Unknown |
For Use With | Amplimite HDP-20 Series Size 22 DM Contacts, 28-22AWG |
---|---|
Product Range | Amplimite HD Series |
RoHS Compliant | No |
TOOLS INSERTION | element14 |
Insertion/Extraction Tool, MIL-SPEC, Use w/ M81969/1-04,Green,22 AWG,4" (101.6mm) | TE Connectivity 91067-1 | RS Americas |
Insertion/Extraction Tool, 28-22Awg | Newark Electronics |
INSERTION/EXTRACTION TOOL | Heilind Electronics |
INSERTION/EXTRACTION TOOL | TTI Europe |
Insertion/Extraction Tool For Type XVII, Size 22, Contacts in AMPLIMITE Connectors | Avnet America |
Extraction Tool, 4.0 in. L, Steel/Plastic | Carlton-Bates |
Extraction, Removal & Insertion Tools SIZE 22 CONTACT TOOL insertion/extraction | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 91067-1?
Additional datasheets, footprints and schematics for 91067-1 are listed on our Part Details page. You can also find images and similar parts to 91067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91067-1 fall under?
The 91067-1 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 91067-1 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91067-1 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Heilind Electronics have stock available or on a lead time for 91067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91067-1 often in real-time on the comparison pages.
What if I can't find stock of 91067-1?
You can fill out our help required form which you can use to request a quote for 91067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.