Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.69
|
No stock
|
Buy Now |
Accessory Type | Adaptor |
---|---|
For Use With | DFX Ultra-Low Profile (ULP) LED Striplights |
Product Range | - |
External Length / Height | 50mm |
External Width | 55mm |
Power Rating | 15VA |
Supply Voltage | 110VAC |
ADAPTOR, 12V DC 15VA EU 2M | Farnell |
Where can I find additional details, specifications and documents for a 91-045?
Additional datasheets, footprints and schematics for 91-045 are listed on our Part Details page. You can also find images and similar parts to 91-045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91-045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91-045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91-045 fall under?
The 91-045 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 91-045 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91-045 you can contact the distributor directly for product support, shipping queries etc.
Is the 91-045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91-045 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 91-045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91-045 often in real-time on the comparison pages.
What if I can't find stock of 91-045?
You can fill out our help required form which you can use to request a quote for 91-045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.