Status: | Unknown |
---|---|
Series: | CB4200 Series |
RoHS: | Unknown |
Product Range | CB4200 Series |
---|---|
Current Rating | 1A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 65VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | DIN Rail |
Voltage AC | 250V |
Circuit Breaker, Thermal Magnetic, 1P, 1A | Newark Electronics |
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1A | Farnell |
Circuit Breaker Thermal Magnetic 1Pole 1A 250VAC | Avnet America |
Where can I find additional details, specifications and documents for a 9101203500?
Additional datasheets, footprints and schematics for 9101203500 are listed on our Part Details page. You can also find images and similar parts to 9101203500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9101203500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9101203500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9101203500 fall under?
The 9101203500 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9101203500 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9101203500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9101203500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9101203500 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for 9101203500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9101203500 often in real-time on the comparison pages.
What if I can't find stock of 9101203500?
You can fill out our help required form which you can use to request a quote for 9101203500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.