Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$87.65
|
6
in stock
|
Buy Now | |
element14
from US$160.58
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$5.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Height | 14.3mm |
Base Diameter | 22.4mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Rubber |
RoHS Compliant | Yes |
Rubber Foot With Metal Washer - 7/8" Diameter X 9/16" Thickness | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Scalpel |
---|---|
Blade Material | Carbon Steel |
SVHC | No SVHC (15-Jan-2019) |
Kit Contents | No.1, No. 2 & No.5 Handles, 2 x No.2, 3 x No.11, No.7, 10, 16, 17, |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 9101?
Additional datasheets, footprints and schematics for 9101 are listed on our Part Details page. You can also find images and similar parts to 9101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9101 fall under?
The 9101 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to 9101 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9101 you can contact the distributor directly for product support, shipping queries etc.
Is the 9101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9101 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 9101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9101 often in real-time on the comparison pages.
What if I can't find stock of 9101?
You can fill out our help required form which you can use to request a quote for 9101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.