Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wireless - RF |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | - |
Mouse Colour | Black Silver |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black and Silver |
Optical Mouse, Standard, Blk/Silver | Newark Electronics |
OPTICAL MOUSE, STANDARD, BLK/SILVER | element14 |
Logitech(R) Wireless Mouse M235. The feel-good, reliable mouse that'll make you forget the touchpad. From surfing the Web to navigating your Facebook(R) profile and sharing text or links with your friends, everything you do on your laptop is just easier thanks to Logitech(R) Advanced Optical Tracking. Logitech(R) Advanced 2.4 GHz wireless provides a powerful, reliable connection with virtually no delays or dropouts--all in a tiny nano-receiver you can plug in and forget. A 1-year battery life means fewer hassles.* And you can do everything you do on your computer in more comfort and ease thanks to this compact mouse's hand-friendly, contoured design with soft rubber grips and a smooth scroll wheel. o Logitech Advanced Optical Tracking o Logitech Advanced 2.4 GHz wireless connectivity o 1-year battery life* o Comfy, contoured design with soft rubber grips and a smooth scroll wheel in a compact size o Plug-and-Forget Nano-receiver o Mouse o Nano-receiver o 1 AA battery (pre-installed) o User documentation o 3-year manufacturer's guarantee and full product support | Ebuyer |
Logitech Wireless Mouse M235 1000dpi Optical Ambidextrous Black / Grey | Distrelec |
Where can I find additional details, specifications and documents for a 910-002201?
Additional datasheets, footprints and schematics for 910-002201 are listed on our Part Details page. You can also find images and similar parts to 910-002201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 910-002201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 910-002201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 910-002201 fall under?
The 910-002201 is listed under Logitech Parts.
Can I view similar or alternative parts?
You can view similar parts to 910-002201 when available in the Logitech Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 910-002201 you can contact the distributor directly for product support, shipping queries etc.
Is the 910-002201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 910-002201 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Ebuyer and Distrelec have stock available or on a lead time for 910-002201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 910-002201 often in real-time on the comparison pages.
What if I can't find stock of 910-002201?
You can fill out our help required form which you can use to request a quote for 910-002201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.