Status: | Unknown |
---|---|
Series: | 90HB Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.72
|
2,931
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
6,379
in stock
|
Buy Now | |
Rapid Electronics
from US$3.94
|
6,379
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
6,379
in stock
|
Buy Now | |
Sager
from US$0.57
|
3,676
in stock
|
Buy Now | |
RS Americas
from US$3.21
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
element14
from US$3.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6VDC |
Contact Current DC Max | 100mA |
Product Range | 90HB Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat |
Actuator Type | Flush Slide |
Capacitance | 2pF |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 500V |
External Depth | 7.37mm |
External Length / Height | 4.19mm |
External Width | 6.9mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
No. of Mechanical Operations | 2000 |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Row Pitch | 10.03mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Dip Switch, 90Hb Series, Spst, Dip Sealed, Smd, 100 Ma, 6 Vdc Rohs Compliant: Yes |Grayhill 90HBW02PT | Newark Electronics |
DIP SW/SIP SW DIP Switch SPST low Prof GullWing 2 | Rapid Electronics |
90HB Series Low Profile SPST 2 Position Surface Mount DIP Switch | Future Electronics |
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 2 Pos | Sager |
Switch, DIP | RS Americas |
Switch DIP ON OFF SPST 2 Recessed Slide 0.1A 30VDC Gull Wing 2000Cycle/SwitchCycle 2.54mm SMD Tube | Avnet America |
SWITCH, DIP, SMD, SPST, 2 WAY | element14 |
Where can I find additional details, specifications and documents for a 90HBW02PT?
Additional datasheets, footprints and schematics for 90HBW02PT are listed on our Part Details page. You can also find images and similar parts to 90HBW02PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90HBW02PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90HBW02PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90HBW02PT fall under?
The 90HBW02PT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 90HBW02PT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90HBW02PT you can contact the distributor directly for product support, shipping queries etc.
Is the 90HBW02PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90HBW02PT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Sager have stock available or on a lead time for 90HBW02PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90HBW02PT often in real-time on the comparison pages.
What if I can't find stock of 90HBW02PT?
You can fill out our help required form which you can use to request a quote for 90HBW02PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.