Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Arrow |
---|---|
Adhesive Type | Acrylic Adhesive |
Tape Colour | Green |
Total Tape Thickness | 7.9 mil (0.2 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.6m |
Roll Length | 5yard |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 90973?
Additional datasheets, footprints and schematics for 90973 are listed on our Part Details page. You can also find images and similar parts to 90973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90973 fall under?
The 90973 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 90973 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90973 you can contact the distributor directly for product support, shipping queries etc.
Is the 90973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90973 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 90973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90973 often in real-time on the comparison pages.
What if I can't find stock of 90973?
You can fill out our help required form which you can use to request a quote for 90973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.