Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$111.99
|
No stock
|
Buy Now |
Tape Type | Floor Marking |
---|---|
Adhesive Type | Acrylic Adhesive |
Tape Colour | Green |
Total Tape Thickness | 7.9 mil (0.2 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.6m |
Tape Width | 2" |
RoHS Compliant | NA |
Tape, Barricade, Green/Phosphorescent, 2Inx5Yd | Newark Electronics |
Where can I find additional details, specifications and documents for a 90971?
Additional datasheets, footprints and schematics for 90971 are listed on our Part Details page. You can also find images and similar parts to 90971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90971 fall under?
The 90971 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 90971 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90971 you can contact the distributor directly for product support, shipping queries etc.
Is the 90971 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90971 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 90971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90971 often in real-time on the comparison pages.
What if I can't find stock of 90971?
You can fill out our help required form which you can use to request a quote for 90971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.