Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.95
|
397
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
4,398
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
1,595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,052
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
372
in stock
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 6V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-5 |
MSCP | 3 |
Average Bulb Life | 50h |
Power Rating | 3.72W |
RoHS Compliant | Yes |
INCAND LAMP, WEDGE, T-5, 6V, 3.72W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Jack |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 13.07" |
Cable Length - Metric | 332mm |
Jacket Color | Black |
RoHS Compliant | Yes |
Panel Mount Ethernet Extension Cable, 13 in L, Black, RJ45 Plug - Female | Adafruit Industries 909 | RS Americas |
Patch Cord, Rj45, Rcpt-Plug, 332Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TERMINAL LUG | Heilind Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 909?
Additional datasheets, footprints and schematics for 909 are listed on our Part Details page. You can also find images and similar parts to 909 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 909 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 909 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 909 fall under?
The 909 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 909 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 909 you can contact the distributor directly for product support, shipping queries etc.
Is the 909 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 909 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 909.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 909 often in real-time on the comparison pages.
What if I can't find stock of 909?
You can fill out our help required form which you can use to request a quote for 909 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.